Status: | Unknown |
---|---|
Series: | ATS Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
12,940
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
15,123
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
15,021
in stock
|
Buy Now | |
element14
from US$0.82
|
12,940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
184
in stock
|
Buy Now | |
RS
from US$0.91
|
74
in stock
|
Buy Now | |
Rutronik
from US$0.82
|
-
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Sager
from US$0.51
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | ATS Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 204gf |
Contact Rating | 10mA at 32VDC |
Switch Dimensions (L x W) | 6mm x 3.8mm |
IP Rating | IP54 |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Contact Current Max | 10mA |
Contact Voltage DC Nom | 32V |
Operating Force | 2N |
Switch Terminals | Solder |
C&K Keypad Switch 1 Switch SPST Momentary 0.01A 32VDC 2N Solder Terminal SMD Straight | Distrelec |
Detect Switch, Spst, 0.01A, 32Vdc, Smd | Newark Electronics |
TACTILE SW, SPST-NC, 0.01A, 32V, SOLDER | element14 |
Microswitch TACT | Transfer Multisort Elektronik |
Tactile Swtich SPST-NC Top Actuated SMT | RS |
Detect 6x3,8x3,2mm 2N AU SMT | Rutronik |
Tactile Switch SPST-NC Top Actuated Surface Mount | Future Electronics |
Detector Switches DETECT SWITCH | Sager |
ATS2D3G NC LFG | Boersig |
Where can I find additional details, specifications and documents for a ATS2D3G NC LFG?
Additional datasheets, footprints and schematics for ATS2D3G NC LFG are listed on our Part Details page. You can also find images and similar parts to ATS2D3G NC LFG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS2D3G NC LFG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS2D3G NC LFG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS2D3G NC LFG fall under?
The ATS2D3G NC LFG is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to ATS2D3G NC LFG when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS2D3G NC LFG you can contact the distributor directly for product support, shipping queries etc.
Is the ATS2D3G NC LFG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATS2D3G NC LFG have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ATS2D3G NC LFG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS2D3G NC LFG often in real-time on the comparison pages.
What if I can't find stock of ATS2D3G NC LFG?
You can fill out our help required form which you can use to request a quote for ATS2D3G NC LFG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.