Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 230V |
---|---|
Supply Voltage Max | 440V |
No. of Phases | Three Phase |
Power Rating | 160kW |
Current Rating | 320A |
Product Range | - |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +40°C |
Supply Voltage Range | 230V to 440V |
Soft Start 230-440vac 230Vcntrl320amp | Schneider Electric ATS22C32Q | RS Americas |
Schneider Electric Soft Starter 285A 440V 160kW 196 ... 230VAC | Distrelec |
SOFT STARTER, ATS22, 400V, 320A | Farnell |
Soft Start 230-440Vac 230Vcntrl,320Amp |Schneider Electric ATS22C32Q | Newark Electronics |
Where can I find additional details, specifications and documents for a ATS22C32Q?
Additional datasheets, footprints and schematics for ATS22C32Q are listed on our Part Details page. You can also find images and similar parts to ATS22C32Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS22C32Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS22C32Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS22C32Q fall under?
The ATS22C32Q is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATS22C32Q when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS22C32Q you can contact the distributor directly for product support, shipping queries etc.
Is the ATS22C32Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATS22C32Q have stock available?
Authorised distributors including RS Americas, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for ATS22C32Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS22C32Q often in real-time on the comparison pages.
What if I can't find stock of ATS22C32Q?
You can fill out our help required form which you can use to request a quote for ATS22C32Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.