Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Motor Starter Type | Soft Starter |
---|---|
Power Rating | 2hp |
No. of Phases | Three Phase |
Current Rating | 6A |
Supply Voltage Min | 460VAC |
Supply Voltage Max | 480VAC |
IP / NEMA Rating | IP20 |
RoHS Compliant | Yes |
Soft Start/Stop, Three Phase Motor Rated For 6A, 460V, 2 kW, IP20, ATS01 Series | Schneider Electric ATS01N206RT | RS Americas |
3 Phase Soft Start/Stop 6A 460V 2-3HP | RS |
Soft Start, 440-480Vac, 6A | Newark Electronics |
MOTOR STARTER, 3-PH, 6A, 480V | Farnell |
Where can I find additional details, specifications and documents for a ATS01N206RT?
Additional datasheets, footprints and schematics for ATS01N206RT are listed on our Part Details page. You can also find images and similar parts to ATS01N206RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS01N206RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS01N206RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS01N206RT fall under?
The ATS01N206RT is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to ATS01N206RT when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS01N206RT you can contact the distributor directly for product support, shipping queries etc.
Is the ATS01N206RT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATS01N206RT have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for ATS01N206RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS01N206RT often in real-time on the comparison pages.
What if I can't find stock of ATS01N206RT?
You can fill out our help required form which you can use to request a quote for ATS01N206RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.