Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$196.80
Supply Voltage Min | 110V |
---|---|
Supply Voltage Max | 480V |
No. of Phases | Three Phase |
Power Rating | 11kW |
Current Rating | 25A |
Product Range | - |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +40°C |
Supply Voltage Range | 110V to 480V |
Soft Starter 25A 110 48V | RS |
Module: soft-start | Transfer Multisort Elektronik |
Electric 25A Soft Starter, IP20, 11 kW, 110, 480 V, ATS01 Series | Schneider Electric ATS01N125FT | RS Americas |
Soft Starter, Ats01, 110-480V, 25A | Newark Electronics |
SOFT STARTER, ATS01, 110-480V, 25A | element14 |
Where can I find additional details, specifications and documents for a ATS01N125FT?
Additional datasheets, footprints and schematics for ATS01N125FT are listed on our Part Details page. You can also find images and similar parts to ATS01N125FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS01N125FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS01N125FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS01N125FT fall under?
The ATS01N125FT is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATS01N125FT when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS01N125FT you can contact the distributor directly for product support, shipping queries etc.
Is the ATS01N125FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATS01N125FT have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for ATS01N125FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS01N125FT often in real-time on the comparison pages.
What if I can't find stock of ATS01N125FT?
You can fill out our help required form which you can use to request a quote for ATS01N125FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.