Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.90
Silicon Manufacturer | Atmel |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | QTouch |
For Use With | Atmel Xplained Pro MCU Boards |
Kit Contents | Extension Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 2x Touch Button/Proximity Sensor Supported by Atmel Studio/QTouch Composer Xplained Pro Extension |
Extension Board, Ptc Qtouch Xplained Pro | Newark Electronics |
XPRO module | Transfer Multisort Elektronik |
EXTENSION BOARD, PTC QTOUCH XPLAINED PRO | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
ATQT4 Self-Capacitance Mode Proximity and Touch Pro Extension Board | Avnet America |
Where can I find additional details, specifications and documents for a ATQT4-XPRO?
Additional datasheets, footprints and schematics for ATQT4-XPRO are listed on our Part Details page. You can also find images and similar parts to ATQT4-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATQT4-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATQT4-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATQT4-XPRO fall under?
The ATQT4-XPRO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATQT4-XPRO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATQT4-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ATQT4-XPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATQT4-XPRO have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Richardson RFPD and Farnell have stock available or on a lead time for ATQT4-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATQT4-XPRO often in real-time on the comparison pages.
What if I can't find stock of ATQT4-XPRO?
You can fill out our help required form which you can use to request a quote for ATQT4-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.