Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8 / 32bit |
Silicon Family Name | SAMD20 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | - |
Kit Contents | Two Xplained Pro Boards |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Extension Board |
Features | Xplained Pro Hardware Identification System Evaluation of Self & Mutual Capacitance Mode Using PTC |
For Use With | SAMD20 MCU |
QT1 Xplained Pro extension for SAM D20 | RS |
Extension Board, Ptc Qtouch Xplained Pro | Newark Electronics |
XPLAINED PRO EXTENSION BOARD, SAMD20 MCU | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
QT1 Xplained Pro Extension Kit for SAMD20/SAMD21/SAMC21/SAMDA1 Xplained Pro Kits | Avnet America |
Where can I find additional details, specifications and documents for a ATQT1-XPRO?
Additional datasheets, footprints and schematics for ATQT1-XPRO are listed on our Part Details page. You can also find images and similar parts to ATQT1-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATQT1-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATQT1-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATQT1-XPRO fall under?
The ATQT1-XPRO is listed under Embedded Computers Education & Maker Boards > Other Embedded Computers > Embedded Daughter Boards & Modules - Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to ATQT1-XPRO when available in the Embedded Daughter Boards & Modules - Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATQT1-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ATQT1-XPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATQT1-XPRO have stock available?
Authorised distributors including RS, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for ATQT1-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATQT1-XPRO often in real-time on the comparison pages.
What if I can't find stock of ATQT1-XPRO?
You can fill out our help required form which you can use to request a quote for ATQT1-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.