Status: | Unknown |
---|---|
Series: | Amp-Trap 2000 ATQR Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 0.41" x 1.5" |
Product Range | Amp-Trap 2000 ATQR Series |
Breaking Capacity Current AC | 200kA |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | Amp-Trap 2000 ATQR Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 0.41" x 1.5" |
Product Range | Amp-Trap 2000 ATQR Series |
RoHS Compliant | Yes |
ATQR10 Class CC Time Delay 10A | RS |
Fuse, Time-Delay, Class CC, 200kA I.R AC/100kA I.R DC, 600VAC/300VDC, 10A | Mersen ATQR10 | RS Americas |
FUSE, CARTRIDGE, 10A, TIME DELAY | element14 |
Where can I find additional details, specifications and documents for a ATQR10?
Additional datasheets, footprints and schematics for ATQR10 are listed on our Part Details page. You can also find images and similar parts to ATQR10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATQR10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATQR10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATQR10 fall under?
The ATQR10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATQR10 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATQR10 you can contact the distributor directly for product support, shipping queries etc.
Is the ATQR10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATQR10 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for ATQR10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATQR10 often in real-time on the comparison pages.
What if I can't find stock of ATQR10?
You can fill out our help required form which you can use to request a quote for ATQR10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.