ATP104-TL-H Semiconductors - Discretes by ON Semiconductor

MOSFET P-CH -30V -75A ATPAK-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for element14
element14
from US$0.73
-
Buy Now
Logo for Farnell
Farnell
from US$0.78
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Transistor Polarity P Channel
Continuous Drain Current Id -75A
Drain Source Voltage Vds -30V
On Resistance Rds(on) 0.0064ohm
Rds(on) Test Voltage Vgs -10V
Threshold Voltage Vgs -

Alternative Descriptions

Mosfet, P-Ch, -30V, -75A, Atpak-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATP104-TL-H?

Additional datasheets, footprints and schematics for ATP104-TL-H are listed on our Part Details page. You can also find images and similar parts to ATP104-TL-H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATP104-TL-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATP104-TL-H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATP104-TL-H fall under?

The ATP104-TL-H is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to ATP104-TL-H when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATP104-TL-H you can contact the distributor directly for product support, shipping queries etc.

Is the ATP104-TL-H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATP104-TL-H have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ATP104-TL-H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATP104-TL-H often in real-time on the comparison pages.

What if I can't find stock of ATP104-TL-H?

You can fill out our help required form which you can use to request a quote for ATP104-TL-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay