Status: | Unknown |
---|---|
Series: | ATP Series |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.67
|
370
in stock
|
Buy Now | |
RS Americas
from US$2.28
|
5,705
in stock
|
Buy Now | |
Heilind Electronics
from US$2.27
|
3,376
in stock
|
Buy Now | |
TTI Europe
from US$1.50
|
1,980
in stock
|
Buy Now | |
element14
from US$2.35
|
1,922
in stock
|
Buy Now | |
Farnell
from US$2.45
|
1,922
in stock
|
Buy Now | |
Avnet America
from US$1.96
|
1,650
in stock
|
Buy Now | |
PEI-Genesis
from US$2.22
|
1,220
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.27
|
562
in stock
|
Buy Now | |
Distrelec
from US$2.74
|
514
in stock
|
Buy Now | |
Conrad
from US$3.34
|
297
in stock
|
Buy Now | |
Future Electronics
from US$1.91
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$3.01
|
107
in stock
|
Buy Now | |
Power and Signal Group
from US$3.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | ATP Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | - |
For Use With | ATP Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Plug Female 4-Way Socket 25A 10-14AWG Sz 12 IP67 ATP Series | Amphenol Sine Systems ATP06-4S | RS Americas |
4-WAY PLUG, FEMALE CONNECTOR | Heilind Electronics |
PLUG 4 WAY | TTI Europe |
CONNECTOR HOUSING, PLUG, 4 WAY, PLASTIC | element14 |
4-Way Plug, Female Connector | Avnet America |
AT 4C 12 AWG SKT PLG | PEI-Genesis |
Amphenol Industrial Crimp Housing, Plug, 2 Rows, 4 Poles, Grey | Distrelec |
4 Pin Plug | RS |
AWG: 14 - 10 | Conrad |
ATP Series 4 Position Thermoplastic Grey 10-14 AWG Socket Plug Connector | Future Electronics |
Automotive Housing, Plug, 4Pos, 25A | Newark Electronics |
4-Way Plug, Female Connector. Compatible to part # DTP06-4S | Power and Signal Group |
Where can I find additional details, specifications and documents for a ATP06-4S?
Additional datasheets, footprints and schematics for ATP06-4S are listed on our Part Details page. You can also find images and similar parts to ATP06-4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATP06-4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATP06-4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATP06-4S fall under?
The ATP06-4S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ATP06-4S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATP06-4S you can contact the distributor directly for product support, shipping queries etc.
Is the ATP06-4S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATP06-4S have stock available?
Authorised distributors including RS Americas, Heilind Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for ATP06-4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATP06-4S often in real-time on the comparison pages.
What if I can't find stock of ATP06-4S?
You can fill out our help required form which you can use to request a quote for ATP06-4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.