Status: | Unknown |
---|---|
Series: | PanelMate ATP Series |
RoHS: | Unknown |
Prices starting from US$3.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.78
|
302
in stock
|
Buy Now | |
element14
from US$6.36
|
308
in stock
|
Buy Now | |
Newark Electronics
from US$4.67
|
302
in stock
|
Buy Now | |
Distrelec
from US$4.94
|
174
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$5.77
|
-
|
Buy Now | |
RS Americas
from US$4.35
|
-
|
Buy Now | |
TTI Europe
from US$3.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | PanelMate ATP Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Positions |
Pitch Spacing | - |
For Use With | ATP Series Pin Contacts |
RCPT HOUSING, 4POS, THERMOPLASTIC, BLK | element14 |
Rcpt Housing, 4Pos, Thermoplastic, Blk | Newark Electronics |
Amphenol Industrial Housing, Plug, 2 Rows, 4 Poles, Black | Distrelec |
4 Pin Receptacle, screw PANEL MOUNT, w Gasket , BLACK | Avnet Abacus |
4 Pin Receptacle, screw PANEL MOUNT, w GASKET, BLACK | Amphenol Sine Systems ATP04-4P-PM07G | RS Americas |
RECEPT 4 WAY | TTI Europe |
Where can I find additional details, specifications and documents for a ATP04-4P-PM07G?
Additional datasheets, footprints and schematics for ATP04-4P-PM07G are listed on our Part Details page. You can also find images and similar parts to ATP04-4P-PM07G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATP04-4P-PM07G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATP04-4P-PM07G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATP04-4P-PM07G fall under?
The ATP04-4P-PM07G is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ATP04-4P-PM07G when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATP04-4P-PM07G you can contact the distributor directly for product support, shipping queries etc.
Is the ATP04-4P-PM07G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATP04-4P-PM07G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and Avnet Abacus have stock available or on a lead time for ATP04-4P-PM07G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATP04-4P-PM07G often in real-time on the comparison pages.
What if I can't find stock of ATP04-4P-PM07G?
You can fill out our help required form which you can use to request a quote for ATP04-4P-PM07G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.