Status: | Unknown |
---|---|
Series: | PanelMate ATP Series |
RoHS: | Compliant |
Product Range | PanelMate ATP Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Positions |
For Use With | ATP Series Pin Contacts |
RoHS Compliant | Yes |
Rcpt Housing, 4Pos, Thermoplastic, Grey | Newark Electronics |
Connector Housing, Male Flange, End Cap, Sealed, ATP PanelMate Series™, Receptacle, 4 Positions | Avnet America |
4 Pin Receptacle, PM PANEL MOUNT, w END CAP, GREY | Amphenol Sine Systems ATP04-4P-PM02 | RS Americas |
Where can I find additional details, specifications and documents for a ATP04-4P-PM02?
Additional datasheets, footprints and schematics for ATP04-4P-PM02 are listed on our Part Details page. You can also find images and similar parts to ATP04-4P-PM02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATP04-4P-PM02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATP04-4P-PM02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATP04-4P-PM02 fall under?
The ATP04-4P-PM02 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to ATP04-4P-PM02 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATP04-4P-PM02 you can contact the distributor directly for product support, shipping queries etc.
Is the ATP04-4P-PM02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATP04-4P-PM02 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for ATP04-4P-PM02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATP04-4P-PM02 often in real-time on the comparison pages.
What if I can't find stock of ATP04-4P-PM02?
You can fill out our help required form which you can use to request a quote for ATP04-4P-PM02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.