Status: | Unknown |
---|---|
Series: | ATP Series |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.02
|
168
in stock
|
Buy Now | |
TTI Europe
from US$2.02
|
6,080
in stock
|
Buy Now | |
Avnet America
from US$2.09
|
2,750
in stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
1,589
in stock
|
Buy Now | |
element14
from US$3.27
|
974
in stock
|
Buy Now | |
Farnell
from US$2.46
|
974
in stock
|
Buy Now | |
Future Electronics
from US$2.05
|
665
in stock
|
Buy Now | |
Heilind Electronics
from US$2.71
|
592
in stock
|
Buy Now | |
RS Americas
from US$2.43
|
544
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.81
|
220
in stock
|
Buy Now | |
Distrelec
from US$2.79
|
179
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.71
|
118
in stock
|
Buy Now | |
Avnet Abacus
-
|
220
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | ATP Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | - |
For Use With | ATP Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
RECEPT 4 WAY | TTI Europe |
4-Way Receptacle, Male Connector | Avnet America |
Automotive Housing, Rcpt, 4Pos, 25A | Newark Electronics |
CONNECTOR HOUSING, RCPT, 4 WAY, PLASTIC | element14 |
ATP Series 4 Position Thermoplastic Grey 10-14 AWG Receptacle Connector | Future Electronics |
| Heilind Electronics |
Connector, Receptacle, Male, 4-Way, Pin, 25A, 10-14AWG, Sz 12, IP67, ATP Series | Amphenol Sine Systems ATP04-4P | RS Americas |
Connector: wire-wire | Transfer Multisort Elektronik |
Amphenol Industrial Crimp Housing, Receptacle, 2 Rows, 4 Poles, Grey | Distrelec |
4 Pin Receptacle | RS |
4-Way Receptacle, Male Connector. Compatible to part # DTP04-4P | Power and Signal Group |
Where can I find additional details, specifications and documents for a ATP04-4P?
Additional datasheets, footprints and schematics for ATP04-4P are listed on our Part Details page. You can also find images and similar parts to ATP04-4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATP04-4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATP04-4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATP04-4P fall under?
The ATP04-4P is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ATP04-4P when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATP04-4P you can contact the distributor directly for product support, shipping queries etc.
Is the ATP04-4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATP04-4P have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for ATP04-4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATP04-4P often in real-time on the comparison pages.
What if I can't find stock of ATP04-4P?
You can fill out our help required form which you can use to request a quote for ATP04-4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.