Status: | Unknown |
---|---|
Series: | PanelMate ATP Series |
RoHS: | Compliant |
Prices starting from US$2.85
Product Range | PanelMate ATP Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Positions |
For Use With | ATP Series Pin Contacts |
RoHS Compliant | Yes |
Rcpt Housing, 2Pos, Thermoplastic, Grey | Newark Electronics |
Connector Housing, Screw Panel Mount, Grey, Sealed, ATP PanelMate Seriesâ„¢, Receptacle, 2 Positions | Avnet America |
2 Pin Receptacle, screw PANEL MOUNT, w GASKET, GREY | Amphenol Sine Systems ATP04-2P-PM08G | RS Americas |
2 Pin Receptacle, screw PANEL MOUNT, w GASKET, GREY | Power and Signal Group |
Connector Housing, Screw Panel Mount, Grey, Sealed, ATP PanelMate Series, Receptacle, 2 Positions | Avnet Abacus |
Where can I find additional details, specifications and documents for a ATP04-2P-PM08G?
Additional datasheets, footprints and schematics for ATP04-2P-PM08G are listed on our Part Details page. You can also find images and similar parts to ATP04-2P-PM08G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATP04-2P-PM08G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATP04-2P-PM08G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATP04-2P-PM08G fall under?
The ATP04-2P-PM08G is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to ATP04-2P-PM08G when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATP04-2P-PM08G you can contact the distributor directly for product support, shipping queries etc.
Is the ATP04-2P-PM08G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATP04-2P-PM08G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for ATP04-2P-PM08G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATP04-2P-PM08G often in real-time on the comparison pages.
What if I can't find stock of ATP04-2P-PM08G?
You can fill out our help required form which you can use to request a quote for ATP04-2P-PM08G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.