Status: | Unknown |
---|---|
Series: | PanelMate ATP Series |
RoHS: | Unknown |
Product Range | PanelMate ATP Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Positions |
Pitch Spacing | - |
For Use With | ATP Series Pin Contacts |
Pin Receptacle, 2 Pin Screw Panel Mount, w/Gasket and End Cap, Back, ATP Series | Amphenol Sine Systems ATP04-2P-PM07GEC | RS Americas |
Rcpt Housing, 2Pos, Thermoplastic, Blk | Newark Electronics |
Connector Housing, Screw Panel Mount, Black, Sealed, ATP PanelMate Seriesâ„¢, Receptacle, 2 Positions | Avnet America |
RCPT HOUSING, 2POS, THERMOPLASTIC, BLK | Farnell |
2 Pin Receptacle, screw PANEL MOUNT, w GASKET, END CAP, BLACK | Power and Signal Group |
Connector Housing, Screw Panel Mount, Black, Sealed, ATP PanelMate Series, Receptacle, 2 Positions | Avnet Abacus |
Where can I find additional details, specifications and documents for a ATP04-2P-PM07GEC?
Additional datasheets, footprints and schematics for ATP04-2P-PM07GEC are listed on our Part Details page. You can also find images and similar parts to ATP04-2P-PM07GEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATP04-2P-PM07GEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATP04-2P-PM07GEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATP04-2P-PM07GEC fall under?
The ATP04-2P-PM07GEC is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ATP04-2P-PM07GEC when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATP04-2P-PM07GEC you can contact the distributor directly for product support, shipping queries etc.
Is the ATP04-2P-PM07GEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATP04-2P-PM07GEC have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for ATP04-2P-PM07GEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATP04-2P-PM07GEC often in real-time on the comparison pages.
What if I can't find stock of ATP04-2P-PM07GEC?
You can fill out our help required form which you can use to request a quote for ATP04-2P-PM07GEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.