Status: | Unknown |
---|---|
Series: | ATP Series |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
692
in stock
|
Buy Now | |
RS Americas
from US$1.60
|
15,721
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.75
|
5,514
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.76
|
4,752
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.75
|
919
in stock
|
Buy Now | |
element14
from US$1.51
|
679
in stock
|
Buy Now | |
Farnell
from US$1.56
|
679
in stock
|
Buy Now | |
PEI-Genesis
from US$2.50
|
472
in stock
|
Buy Now | |
Rutronik
from US$1.25
|
400
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Power and Signal Group
from US$2.31
|
-
|
Buy Now | |
TTI Europe
from US$1.51
|
-
|
Buy Now |
Product Range | ATP Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | ATP Series Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Receptacle Male 2-Way Pin 25A 10-14AWG Sz 12 IP67 ATP Series | Amphenol Sine Systems ATP04-2P | RS Americas |
Rcpt Housing, 2Pos, Thermoplastic, Grey | Newark Electronics |
Automotive Connector Housing, ATP, Receptacle, 2 Ways, ATP Series Contacts, Thermoplastic Body | Avnet America |
| Heilind Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
2 Pin Receptacle | RS |
CONNECTOR HOUSING, RCPT, 2 WAY, PLASTIC | element14 |
ATP SERIES 2 PIN | PEI-Genesis |
02P ATP RECEPTACLE GRAY | Rutronik |
ATP Series 2 Position Thermoplastic Grey 10-14 AWG Receptacle Connector | Future Electronics |
2-Way Receptacle, Male Connector. Compatible to part # DTP04-2P | Power and Signal Group |
RECEPT 2 WAY | TTI Europe |
Where can I find additional details, specifications and documents for a ATP04-2P?
Additional datasheets, footprints and schematics for ATP04-2P are listed on our Part Details page. You can also find images and similar parts to ATP04-2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATP04-2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATP04-2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATP04-2P fall under?
The ATP04-2P is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ATP04-2P when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATP04-2P you can contact the distributor directly for product support, shipping queries etc.
Is the ATP04-2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATP04-2P have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for ATP04-2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATP04-2P often in real-time on the comparison pages.
What if I can't find stock of ATP04-2P?
You can fill out our help required form which you can use to request a quote for ATP04-2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.