Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$188.34
Carrying Case Material | PP (Polypropylene) |
---|---|
External Height | 352mm |
External Width | 465mm |
External Depth | 215mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
External Height - Metric | 43mm |
Height | 215mm |
Internal Depth - Metric | 352mm |
Internal Width - Metric | 465mm |
Material | Polypropylene |
Weight | 4.5kg |
PP TOOLCASE w. Elasticated tool pallets | RS |
GT LINE ATOMIK215 PEL | Rapid Electronics |
Tool Case, Polypropylene | Newark Electronics |
TOOL CASE, POLYPROPYLENE | element14 |
GT Line Tool Case ATOMIK 352x215x465mm Polypropylene (PP) Black / Silver | Distrelec |
Where can I find additional details, specifications and documents for a ATOMIK215 PEL?
Additional datasheets, footprints and schematics for ATOMIK215 PEL are listed on our Part Details page. You can also find images and similar parts to ATOMIK215 PEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATOMIK215 PEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATOMIK215 PEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATOMIK215 PEL fall under?
The ATOMIK215 PEL is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to ATOMIK215 PEL when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATOMIK215 PEL you can contact the distributor directly for product support, shipping queries etc.
Is the ATOMIK215 PEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATOMIK215 PEL have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Distrelec have stock available or on a lead time for ATOMIK215 PEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATOMIK215 PEL often in real-time on the comparison pages.
What if I can't find stock of ATOMIK215 PEL?
You can fill out our help required form which you can use to request a quote for ATOMIK215 PEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.