Status: | Unknown |
---|---|
Series: | ATO Series |
RoHS: | Unknown |
Prices starting from US$48.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$48.26
|
No stock
|
Buy Now |
Input Current | 15A |
---|---|
Turns Ratio | 1 |
Frequency Min | - |
Frequency Max | - |
Transformer Mounting | Panel |
Product Range | ATO Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a ATO-15-B333-D10?
Additional datasheets, footprints and schematics for ATO-15-B333-D10 are listed on our Part Details page. You can also find images and similar parts to ATO-15-B333-D10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATO-15-B333-D10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATO-15-B333-D10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATO-15-B333-D10 fall under?
The ATO-15-B333-D10 is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to ATO-15-B333-D10 when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATO-15-B333-D10 you can contact the distributor directly for product support, shipping queries etc.
Is the ATO-15-B333-D10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATO-15-B333-D10 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ATO-15-B333-D10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATO-15-B333-D10 often in real-time on the comparison pages.
What if I can't find stock of ATO-15-B333-D10?
You can fill out our help required form which you can use to request a quote for ATO-15-B333-D10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.