Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.89
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$7.89
|
-
|
Buy Now |
Interface Type | I2C |
---|---|
Max# Screen | 8.1 |
Operating Voltage Min (Vcc) | 1.71 |
Operating Voltage Max (Vcc) | 3.47 |
Touch Response | > 100 Hz |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Touches | 16 |
Nodes | 640 |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a ATMXT640U-CCU022?
Additional datasheets, footprints and schematics for ATMXT640U-CCU022 are listed on our Part Details page. You can also find images and similar parts to ATMXT640U-CCU022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMXT640U-CCU022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMXT640U-CCU022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMXT640U-CCU022 fall under?
The ATMXT640U-CCU022 is listed under ATMXT640U.
Can I view similar or alternative parts?
You can view similar parts to ATMXT640U-CCU022 when available in the ATMXT640U range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMXT640U-CCU022 you can contact the distributor directly for product support, shipping queries etc.
Is the ATMXT640U-CCU022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATMXT640U-CCU022 have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for ATMXT640U-CCU022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMXT640U-CCU022 often in real-time on the comparison pages.
What if I can't find stock of ATMXT640U-CCU022?
You can fill out our help required form which you can use to request a quote for ATMXT640U-CCU022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.