Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Type | I2C |
---|---|
Max# Screen | 5.5 |
Operating Voltage Min (Vcc) | 1.71 |
Operating Voltage Max (Vcc) | 3.47 |
Touch Response | > 100 Hz |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Touches | 10 |
Nodes | 336 |
Temperature Range | -40C to +85C |
Sensor Controller Capacitive 38-CH Serial I2C 56-Pin XQFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ATMXT336U-MAUR021?
Additional datasheets, footprints and schematics for ATMXT336U-MAUR021 are listed on our Part Details page. You can also find images and similar parts to ATMXT336U-MAUR021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMXT336U-MAUR021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMXT336U-MAUR021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMXT336U-MAUR021 fall under?
The ATMXT336U-MAUR021 is listed under ATMXT336U.
Can I view similar or alternative parts?
You can view similar parts to ATMXT336U-MAUR021 when available in the ATMXT336U range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMXT336U-MAUR021 you can contact the distributor directly for product support, shipping queries etc.
Is the ATMXT336U-MAUR021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATMXT336U-MAUR021 have stock available?
Authorised distributors including Microchip Technology and EBV Elektronik have stock available or on a lead time for ATMXT336U-MAUR021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMXT336U-MAUR021 often in real-time on the comparison pages.
What if I can't find stock of ATMXT336U-MAUR021?
You can fill out our help required form which you can use to request a quote for ATMXT336U-MAUR021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.