Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The recommended alternative touch controller is ATMXT336U.
The Microchip maXTouch mXT224E mutual capacitance touchscreen controller is suitable for use on a wide range of devices ranging from smartphones to tablets of up to 7" in diagonal. The highly responsive IC can interpret up to ten touches on the touchscreen whilst consuming a fraction of the current of the other solutions on the market. With advanced touch processing, the device can ignore unintentional touches caused by a gripping hand or resting palm, while correctly interpreting light touches. For high precision operation, the device also includes algorithms to identify and track a narrow stylus input.
Prices starting from US$8.17
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$8.17
|
-
|
Buy Now |
Interface Type | I2C |
---|---|
Max# Screen | 7 |
Operating Voltage Min (Vcc) | 1.8 |
Operating Voltage Max (Vcc) | 3.3 |
Touch Response | >250 Hz |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Nodes | 224 |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a ATMXT224E-CCUR030?
Additional datasheets, footprints and schematics for ATMXT224E-CCUR030 are listed on our Part Details page. You can also find images and similar parts to ATMXT224E-CCUR030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMXT224E-CCUR030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMXT224E-CCUR030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMXT224E-CCUR030 fall under?
The ATMXT224E-CCUR030 is listed under ATMXT224E.
Can I view similar or alternative parts?
You can view similar parts to ATMXT224E-CCUR030 when available in the ATMXT224E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMXT224E-CCUR030 you can contact the distributor directly for product support, shipping queries etc.
Is the ATMXT224E-CCUR030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATMXT224E-CCUR030 have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for ATMXT224E-CCUR030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMXT224E-CCUR030 often in real-time on the comparison pages.
What if I can't find stock of ATMXT224E-CCUR030?
You can fill out our help required form which you can use to request a quote for ATMXT224E-CCUR030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.