Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The mXT1664T2 features the revolutionary Adaptive Sensing Architecture of the maXTouch T-series. It senses with both mutual- and self-capacitance. It is the premier touch controller solution for Android and Windows 8.x certified screen sizes up to 12.5 inches.
Interface Type | I2C / USB |
---|---|
Max# Screen | 12.3 |
Operating Voltage Min (Vcc) | 1.8 |
Operating Voltage Max (Vcc) | 3.3 |
Touch Response | >200 Hz |
Automotive Qualified | |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Nodes | 1664 |
Temperature Range | -40C to +85C |
Touch Screen Controller Serial I2C 12-bit 162-Pin UFBGA Tray | Avnet America |
Where can I find additional details, specifications and documents for a ATMXT1664T2-C2U068?
Additional datasheets, footprints and schematics for ATMXT1664T2-C2U068 are listed on our Part Details page. You can also find images and similar parts to ATMXT1664T2-C2U068 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMXT1664T2-C2U068 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMXT1664T2-C2U068 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMXT1664T2-C2U068 fall under?
The ATMXT1664T2-C2U068 is listed under ATMXT1664T2.
Can I view similar or alternative parts?
You can view similar parts to ATMXT1664T2-C2U068 when available in the ATMXT1664T2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMXT1664T2-C2U068 you can contact the distributor directly for product support, shipping queries etc.
Is the ATMXT1664T2-C2U068 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATMXT1664T2-C2U068 have stock available?
Authorised distributors including Microchip Technology and Avnet America have stock available or on a lead time for ATMXT1664T2-C2U068.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMXT1664T2-C2U068 often in real-time on the comparison pages.
What if I can't find stock of ATMXT1664T2-C2U068?
You can fill out our help required form which you can use to request a quote for ATMXT1664T2-C2U068 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.