Status: | Active |
---|---|
Series: | ATmega645P |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 64 |
Low Power | Yes |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
ATmega165A/PA/325A/PA/3250A/PA/645A/P/6450A/P Datasheet |
ATmega165A/PA/325A/PA/3250A/PA/645A/P/6450A/P Datasheet Summary |
Board Design Files |
---|
ATmega645 IBIS Model |
Reference Manuals |
---|
AVR Instruction Set Manual |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.54 |
Shipping Weight (kg) | 0.75 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
16MHZ, TQFP, IND TEMP, GREEN, T&R | Microchip Technology |
MCU 8-bit ATmega AVR RISC 64KB Flash 2.5V/3.3V/5V 64-Pin TQFP T/R | Avnet America |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a ATMEGA645P-AUR?
Additional datasheets, footprints and schematics for ATMEGA645P-AUR are listed on our Part Details page. You can also find images and similar parts to ATMEGA645P-AUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA645P-AUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA645P-AUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA645P-AUR you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA645P-AUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATMEGA645P-AUR have stock available?
Authorised distributors including Microchip Technology, Avnet America and Farnell have stock available or on a lead time for ATMEGA645P-AUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA645P-AUR often in real-time on the comparison pages.
What if I can't find stock of ATMEGA645P-AUR?
You can fill out our help required form which you can use to request a quote for ATMEGA645P-AUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.