Status: | Active |
---|---|
Series: | ATmega6450 |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 100 |
Low Power | No |
Pins | Packaging | 100 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1500) |
Data Sheets |
---|
ATmega325/3250/645/6450 - Complete Datasheet |
ATmega325/3250/645/6450 - Summary Datasheet |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.497 |
Shipping Weight (kg) | 1.199 |
Lead Count | 100 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
16MHZ, TQFP, IND TEMP, GREEN, 5V, T&R | Microchip Technology |
MCU 8-bit ATmega AVR RISC 64KB Flash 3.3V/5V 100-Pin TQFP T/R | Avnet America |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a ATMEGA6450-16AUR?
Additional datasheets, footprints and schematics for ATMEGA6450-16AUR are listed on our Part Details page. You can also find images and similar parts to ATMEGA6450-16AUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA6450-16AUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA6450-16AUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA6450-16AUR you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA6450-16AUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATMEGA6450-16AUR have stock available?
Authorised distributors including Microchip Technology, Avnet America and Farnell have stock available or on a lead time for ATMEGA6450-16AUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA6450-16AUR often in real-time on the comparison pages.
What if I can't find stock of ATMEGA6450-16AUR?
You can fill out our help required form which you can use to request a quote for ATMEGA6450-16AUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.