Status: | Active |
---|---|
Series: | ATMEGA4809 |
RoHS: | Compliant |
ATmega4809 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 48 KB Flash, 6 KB SRAM and 256 bytes of EEPROM in 48-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog, and advanced peripherals.
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
4,299
in stock
|
Buy Now | |
element14
from US$1.85
|
4,299
in stock
|
Buy Now | |
Farnell
from US$1.70
|
4,299
in stock
|
Buy Now | |
Microchip Technology
from US$1.40
|
508
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.47
|
258
in stock
|
Buy Now | |
Avnet America
from US$1.93
|
-
|
Buy Now |
Hardware multiplier |
Three sleep modes: |
Idle |
Standby |
Power Down |
Event System |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
16 Channel 10-bit ADC with Voltage Reference |
Analog Comparator (AC) |
Configurable Custom Logic (CCL) |
5x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
SPI / I2C / USART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 48 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 1 |
ADC Channels | 16 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 48 |
Low Power | Yes |
Pins | Packaging | 48 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (4000) |
Data Sheets |
---|
ATmega4808/4809 Data Sheet |
Board Design Files |
---|
ATmega4809 IBIS Model |
Code Examples |
---|
Code Examples with ATmega4809 Product Family |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.333333 |
Lead Count | 48 |
Package Type | VQFN |
Package Width or Size | 6x6x0.9mm |
Soldering Composition | Matte Tin |
Mcu, 8Bit, Avr, 20Mhz, Qfn-48 | Newark Electronics |
MCU, 8BIT, AVR, 20MHZ, QFN-48 | element14 |
20MHz,48KB,UQFN48,Ind 125C, Green,T&R | Microchip Technology |
IC: AVR microcontroller | Transfer Multisort Elektronik |
20MHz, 48KB, UQFN48, Ind 125C, Green, T& | RS |
MCU 8-Bit ATMEGA4809 AVR RISC 48KB Flash 1.8V to 5.5V 48-Pin VQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATMEGA4809-MFR?
Additional datasheets, footprints and schematics for ATMEGA4809-MFR are listed on our Part Details page. You can also find images and similar parts to ATMEGA4809-MFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA4809-MFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA4809-MFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMEGA4809-MFR fall under?
The ATMEGA4809-MFR is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATMEGA4809-MFR when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA4809-MFR you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA4809-MFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATMEGA4809-MFR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Transfer Multisort Elektronik have stock available or on a lead time for ATMEGA4809-MFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA4809-MFR often in real-time on the comparison pages.
What if I can't find stock of ATMEGA4809-MFR?
You can fill out our help required form which you can use to request a quote for ATMEGA4809-MFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.