Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.75
|
No stock
|
Buy Now | |
Microchip Technology
from US$15.17
|
1,553
in stock
|
Buy Now | |
Newark Electronics
from US$15.78
|
23
in stock
|
Buy Now | |
element14
from US$15.95
|
23
in stock
|
Buy Now | |
Farnell
from US$15.32
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.62
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$17.50
|
8
in stock
|
Buy Now | |
Future Electronics
from US$16.08
|
-
|
Buy Now | |
Avnet America
from US$15.17
|
-
|
Buy Now | |
Richardson RFPD
from US$16.53
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Silicon Core Number | ATmega328 |
Kit Contents | Eval Board ATmega328 Integrated Debugger |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Auto-ID Identification On-board Debugger One Mechanical Pushbutton Virtual COM Port |
ATmega328P-XMINI | Microchip Technology |
Eval Board, 8Bit, Megaavr | Newark Electronics |
EVALUATION BOARD, INTEGRATED DEBUGGER | element14 |
Dev.kit: Microchip AVR | Transfer Multisort Elektronik |
XPLAINED MINI DEV BRD,ATMEGA328P-XMINI | RS |
Xplained Mini Evaluation Kit for the Atmel ATmega328P Microcontroller | Future Electronics |
ATMEGA328P 8-bit Microcontroller Xplained Mini Evaluation Kit | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATMEGA328P-XMINI?
Additional datasheets, footprints and schematics for ATMEGA328P-XMINI are listed on our Part Details page. You can also find images and similar parts to ATMEGA328P-XMINI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA328P-XMINI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA328P-XMINI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMEGA328P-XMINI fall under?
The ATMEGA328P-XMINI is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to ATMEGA328P-XMINI when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA328P-XMINI you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA328P-XMINI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATMEGA328P-XMINI have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ATMEGA328P-XMINI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA328P-XMINI often in real-time on the comparison pages.
What if I can't find stock of ATMEGA328P-XMINI?
You can fill out our help required form which you can use to request a quote for ATMEGA328P-XMINI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.