Status: | Active |
---|---|
Series: | ATmega325PA |
RoHS: | Compliant |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 64 |
Low Power | Yes |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (90) |
Data Sheets |
---|
ATmega165A/PA/325A/PA/3250A/PA/645A/P/6450A/P Datasheet |
ATmega165A/PA/325A/PA/3250A/PA/645A/P/6450A/P Datasheet Summary |
Board Design Files |
---|
ATmega325 IBIS Model |
Reference Manuals |
---|
AVR Instruction Set Manual |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.54 |
Shipping Weight (kg) | 4.122222 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
20 MHz, TQFP, Ind Temp, Green | Microchip Technology |
MCU 8-bit ATmega AVR RISC 32KB Flash 3.3V/5V 64-Pin TQFP | Avnet America |
MCU, 8BIT, ATMEGA, 20MHZ, TQFP-64 | Farnell |
Where can I find additional details, specifications and documents for a ATMEGA325PA-AU?
Additional datasheets, footprints and schematics for ATMEGA325PA-AU are listed on our Part Details page. You can also find images and similar parts to ATMEGA325PA-AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA325PA-AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA325PA-AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA325PA-AU you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA325PA-AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATMEGA325PA-AU have stock available?
Authorised distributors including Microchip Technology, Avnet America and Farnell have stock available or on a lead time for ATMEGA325PA-AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA325PA-AU often in real-time on the comparison pages.
What if I can't find stock of ATMEGA325PA-AU?
You can fill out our help required form which you can use to request a quote for ATMEGA325PA-AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.