Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.75
|
1
in stock
|
Buy Now | |
Microchip Technology
from US$15.17
|
37
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.67
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$17.50
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$15.78
|
6
in stock
|
Buy Now | |
element14
from US$15.96
|
6
in stock
|
Buy Now | |
Farnell
from US$15.25
|
6
in stock
|
Buy Now | |
Future Electronics
from US$15.93
|
-
|
Buy Now | |
Avnet America
from US$15.17
|
-
|
Buy Now | |
Richardson RFPD
from US$16.53
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | megaAVR |
Core Architecture | AVR |
Core Sub-Architecture | - |
Silicon Core Number | ATmega168PB |
Kit Contents | Eval Board ATmega168PB |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | On-board Debugger Virtual COM Port USB Powered Xplained Pro Extension Arduino Shield Compatible |
ATmega168PB-XMINI | Microchip Technology |
Dev.kit: Microchip AVR | Transfer Multisort Elektronik |
Evaluation Board, Xplained Mini Mcu | Newark Electronics |
EVALUATION BOARD, XPLAINED MINI MCU | element14 |
ATMEGA168PB-XMINI BRD,ATMEGA168PB-XMINI | RS |
ATmega168 Xplained Mini MCU 8-Bit AVR Embedded Evaluation Board | Future Electronics |
ATmega168PB Xplained Mini Microcontroller Evaluation Kit | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATMEGA168PB-XMINI?
Additional datasheets, footprints and schematics for ATMEGA168PB-XMINI are listed on our Part Details page. You can also find images and similar parts to ATMEGA168PB-XMINI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA168PB-XMINI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA168PB-XMINI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMEGA168PB-XMINI fall under?
The ATMEGA168PB-XMINI is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to ATMEGA168PB-XMINI when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA168PB-XMINI you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA168PB-XMINI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATMEGA168PB-XMINI have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ATMEGA168PB-XMINI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA168PB-XMINI often in real-time on the comparison pages.
What if I can't find stock of ATMEGA168PB-XMINI?
You can fill out our help required form which you can use to request a quote for ATMEGA168PB-XMINI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.