Status: | Active |
---|---|
Series: | ATmega128 |
RoHS: | Compliant |
By executing instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Prices starting from US$10.91
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$13.21
|
6,078
in stock
|
Buy Now | |
element14
from US$15.91
|
5,362
in stock
|
Buy Now | |
Newark Electronics
from US$16.50
|
5,122
in stock
|
Buy Now | |
Farnell
from US$15.82
|
5,122
in stock
|
Buy Now | |
Schukat Electronic
from US$13.59
|
627
in stock
|
Buy Now | |
RS
from US$14.17
|
435
in stock
|
Buy Now | |
Chip One Stop
from US$12.70
|
131
in stock
|
Buy Now | |
Micros
from US$17.94
|
79
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.24
|
41
in stock
|
Buy Now | |
Richardson RFPD
from US$13.58
|
40
in stock
|
Buy Now | |
Distrelec
from US$15.81
|
26
in stock
|
Buy Now | |
Avnet Silica
-
|
270
in stock
|
Buy Now | |
Avnet America
from US$12.45
|
-
|
Buy Now | |
Microchip Technology
from US$10.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 4096 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (90) |
Board Design Files |
---|
ATmega128 IBIS Model |
Reference Manuals |
---|
AVR Instruction Set Manual |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.54 |
Shipping Weight (kg) | 4.122222 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
ATmega Series 128 KB Flash 4 KB SRAM 16 MHz 8-Bit Microcontroller - TQFP-64 | Future Electronics |
MCU, 8BIT, ATMEGA, 16MHZ, TQFP-64 | element14 |
Mcu, 8Bit, Atmega, 16Mhz, Tqfp-64 | Newark Electronics |
MC 8bit 5V 128kB Flash 16MHz TQFP64 | Schukat Electronic |
ATMEGA128-16AU | RS |
128kB-FL 4kB-RAM 4kB-EE 53I/O 4.5÷5.5V 16MHz 4xtimer 8A/D 2UART SPI TWI -40÷85°C | Micros |
IC: AVR microcontroller | Transfer Multisort Elektronik |
MICROCONTROLLER IC | Richardson RFPD |
MCU 8-Bit ATmega AVR RISC 128KB Flash 5V 64-Pin TQFP | Avnet Silica |
16MHZ, TQFP, IND TEMP, GREEN | Microchip Technology |
Where can I find additional details, specifications and documents for a ATMEGA128-16AU?
Additional datasheets, footprints and schematics for ATMEGA128-16AU are listed on our Part Details page. You can also find images and similar parts to ATMEGA128-16AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA128-16AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA128-16AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA128-16AU you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA128-16AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATMEGA128-16AU have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Schukat Electronic have stock available or on a lead time for ATMEGA128-16AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA128-16AU often in real-time on the comparison pages.
What if I can't find stock of ATMEGA128-16AU?
You can fill out our help required form which you can use to request a quote for ATMEGA128-16AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.