Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.01
|
No stock
|
Buy Now | |
RS Americas
from US$20.06
|
75
in stock
|
Buy Now | |
Carlton-Bates
from US$2.35
|
46
in stock
|
Buy Now | |
Heilind Electronics
from US$20.85
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.85
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
Rapid Electronics
from US$34.83
|
-
|
Buy Now | |
element14
from US$2.51
|
-
|
Buy Now | |
Sager
from US$1.58
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 30A |
Voltage Rating VDC | 32V |
Product Range | ATM Series |
Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 30A |
Voltage Rating VDC | 32V |
Product Range | ATM Series |
RoHS Compliant | Yes |
Fuse, Miniature Auto Blade | Carlton-Bates |
Auto Blade Fuse, 30A, 32V, Fast Acting | Newark Electronics |
Fuse Blade 30A 32V Fast 2-Pin Socket Tin | Avnet America |
Automotive Fuses 30A 32V FAST ACTING | Sager |
Automotive Fuses, -/32 VHolder, Fast Blow, 30 ABlade, Miniature | Relay Specialties |
Where can I find additional details, specifications and documents for a ATM-30?
Additional datasheets, footprints and schematics for ATM-30 are listed on our Part Details page. You can also find images and similar parts to ATM-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM-30 fall under?
The ATM-30 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATM-30 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM-30 you can contact the distributor directly for product support, shipping queries etc.
Is the ATM-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM-30 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for ATM-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM-30 often in real-time on the comparison pages.
What if I can't find stock of ATM-30?
You can fill out our help required form which you can use to request a quote for ATM-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.