Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
190
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
9,550
in stock
|
Buy Now | |
PEI-Genesis
from US$0.91
|
8,370
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
6,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.75
|
2,661
in stock
|
Buy Now | |
RS Americas
from US$0.74
|
2,052
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
1,667
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
1,553
in stock
|
Buy Now | |
element14
from US$0.69
|
1,553
in stock
|
Buy Now | |
Farnell
from US$0.73
|
1,553
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.92
|
540
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.75
|
532
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
164
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.70
|
-
|
Buy Now | |
Power and Signal Group
from US$1.05
|
-
|
Buy Now |
Product Range | ATM Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | - |
For Use With | ATM Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
PLUG 6 WAY | TTI Europe |
AT 6C 20 AWG SKT PLG | PEI-Genesis |
Automotive Connector Housing, ATM, Plug, 6 Ways, ATM Series Socket Contacts, Thermoplastic Body | Avnet America |
6 PIN PLUG | Heilind Electronics |
Connector, Plug, Female, 6-Way, Socket, 7.5A, 16-22AWG, Sz 20, IP67, ATM Series | Amphenol Sine Systems ATM06-6S | RS Americas |
6-Way Plug, Female Connector | Future Electronics |
Connector Housing, Plug, 6 Way, Plastic | Newark Electronics |
CONNECTOR HOUSING, PLUG, 6 WAY, PLASTIC | element14 |
Connector: wire-wire | Transfer Multisort Elektronik |
6 Pin Plug | RS |
Amphenol Industrial Housing, Plug, 2 Rows, 6 Poles, Grey | Distrelec |
6P FEMALE CABLE CONN | Rutronik |
6-Way Plug, Female | Power and Signal Group |
Where can I find additional details, specifications and documents for a ATM06-6S?
Additional datasheets, footprints and schematics for ATM06-6S are listed on our Part Details page. You can also find images and similar parts to ATM06-6S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM06-6S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM06-6S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM06-6S fall under?
The ATM06-6S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ATM06-6S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM06-6S you can contact the distributor directly for product support, shipping queries etc.
Is the ATM06-6S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM06-6S have stock available?
Authorised distributors including TTI Europe, PEI-Genesis, Avnet America, Heilind Electronics and RS Americas have stock available or on a lead time for ATM06-6S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM06-6S often in real-time on the comparison pages.
What if I can't find stock of ATM06-6S?
You can fill out our help required form which you can use to request a quote for ATM06-6S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.