Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
190
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
15,799
in stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
7,045
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
5,162
in stock
|
Buy Now | |
PEI-Genesis
from US$0.91
|
2,729
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
2,526
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
1,700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
1,409
in stock
|
Buy Now | |
Rutronik
from US$0.47
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
211
in stock
|
Buy Now | |
Conrad
from US$2.13
|
201
in stock
|
Buy Now | |
Distrelec
from US$0.86
|
59
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Power and Signal Group
from US$0.77
|
-
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now | |
Farnell
from US$0.73
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | ATM Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | - |
For Use With | ATM Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Automotive Connector Housing, ATM, Plug, 4 Ways, ATM Series Socket Contacts, Thermoplastic Body | Avnet America |
4 PIN PLUG | Heilind Electronics |
ATM Series 4 Position Thermoplastic Grey 20-22 AWG Socket Plug Connector | Future Electronics |
AT 4C 20 AWG SKT PLG | PEI-Genesis |
Connector Plug Female 4-Way Socket 7.5A 16-22AWG Sz 20 IP67 ATM Series | Amphenol Sine Systems ATM06-4S | RS Americas |
PLUG 4 WAY | TTI Europe |
04P PLUG MINIATURE FEMALE | Rutronik |
Connector Housing, Plug, 4 Position | Newark Electronics |
AWG: 22 - 16 | Conrad |
4 Pin Plug | RS |
Amphenol Industrial Housing, Plug, 2 Rows, 4 Poles, Grey | Distrelec |
Plug, 4 Way, Drop-in cross to Deutsch DTM06-4S | Power and Signal Group |
CONNECTOR HOUSING, PLUG, 4 WAY, PLASTIC | element14 |
Where can I find additional details, specifications and documents for a ATM06-4S?
Additional datasheets, footprints and schematics for ATM06-4S are listed on our Part Details page. You can also find images and similar parts to ATM06-4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM06-4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM06-4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM06-4S fall under?
The ATM06-4S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ATM06-4S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM06-4S you can contact the distributor directly for product support, shipping queries etc.
Is the ATM06-4S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM06-4S have stock available?
Authorised distributors including Avnet America, Heilind Electronics, Future Electronics, PEI-Genesis and RS Americas have stock available or on a lead time for ATM06-4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM06-4S often in real-time on the comparison pages.
What if I can't find stock of ATM06-4S?
You can fill out our help required form which you can use to request a quote for ATM06-4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.