Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
160
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
10,356
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
7,369
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
5,421
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
3,524
in stock
|
Buy Now | |
element14
from US$0.63
|
3,524
in stock
|
Buy Now | |
Farnell
from US$0.68
|
3,524
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
2,680
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
1,228
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
998
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
998
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
787
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
533
in stock
|
Buy Now | |
Conrad
from US$2.13
|
197
in stock
|
Buy Now | |
Avnet Abacus
-
|
700
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | ATM Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | - |
For Use With | ATM Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
ATM Series 3 Position Thermoplastic Grey 20-22 AWG Socket Plug Connector | Future Electronics |
3 PIN PLUG | Heilind Electronics |
Automotive Connector Housing, ATM, Plug, 3 Ways, ATM Series Socket Contacts, Thermoplastic Body | Avnet America |
Connector, Plug, Female, 3-Way, Socket, 7.5A, 16-22AWG, Sz 20, IP67, ATM Series | Amphenol Sine Systems ATM06-3S | RS Americas |
Connector Housing, Plug, 3 Position | Newark Electronics |
CONNECTOR HOUSING, PLUG, 3 POSITION | element14 |
PLUG 3 WAY | TTI Europe |
Combination Line Connector 3 Contact(s) Female | Rapid Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
Amphenol Industrial Housing, Plug, 1 Rows, 3 Poles, Grey | Distrelec |
AWG: 22 - 16 | Conrad |
3 Pin Plug | RS |
Plug, 3 Way, Drop-in cross to Deutsch DTM06-3S | Power and Signal Group |
Where can I find additional details, specifications and documents for a ATM06-3S?
Additional datasheets, footprints and schematics for ATM06-3S are listed on our Part Details page. You can also find images and similar parts to ATM06-3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM06-3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM06-3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM06-3S fall under?
The ATM06-3S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ATM06-3S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM06-3S you can contact the distributor directly for product support, shipping queries etc.
Is the ATM06-3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM06-3S have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Avnet America, RS Americas and Newark Electronics have stock available or on a lead time for ATM06-3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM06-3S often in real-time on the comparison pages.
What if I can't find stock of ATM06-3S?
You can fill out our help required form which you can use to request a quote for ATM06-3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.