Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
80
in stock
|
Buy Now | |
PEI-Genesis
from US$0.30
|
29,509
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
15,472
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
13,675
in stock
|
Buy Now | |
Power and Signal Group
from US$0.46
|
10,500
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
10,422
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
8,107
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
4,900
in stock
|
Buy Now | |
element14
from US$0.63
|
2,918
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
1,834
in stock
|
Buy Now | |
Farnell
from US$0.42
|
1,834
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
1,351
in stock
|
Buy Now | |
Rutronik
from US$0.39
|
800
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
462
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
289
in stock
|
Buy Now | |
Conrad
from US$1.70
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,400
in stock
|
Buy Now |
Product Range | ATM Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | ATM Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
ATM 2C 20 AWG SKT PLG | PEI-Genesis |
Connector Plug Female 2-Way Socket 7.5A 16-22AWG Sz 20 IP67 ATM Series | Amphenol Sine Systems ATM06-2S | RS Americas |
Automotive Connector Housing, ATM, Plug, 2 Ways, ATM Series Socket Contacts, Thermoplastic Body | Avnet America |
Plug, 2 Way, Drop-in cross to Deutsch DTM06-2S | Power and Signal Group |
ATM Series 2 Position Thermoplastic Grey 20-22 AWG Socket Plug Connector | Future Electronics |
2 PIN PLUG | Heilind Electronics |
PLUG 2 WAY | TTI Europe |
CONNECTOR HOUSING, PLUG, 2 WAY, PLASTIC | element14 |
Connector Housing, Plug, 2 Position | Newark Electronics |
CONNECTOR HOUSING, PLUG, 2 POSITION | Farnell |
02P PLUG MINIATURE FEMALE | Rutronik |
Amphenol Industrial Housing, Plug, 1 Rows, 2 Poles, Grey | Distrelec |
Connector: wire-wire | Transfer Multisort Elektronik |
2 Pin Plug | RS |
AWG: 22 - 16 | Conrad |
Where can I find additional details, specifications and documents for a ATM06-2S?
Additional datasheets, footprints and schematics for ATM06-2S are listed on our Part Details page. You can also find images and similar parts to ATM06-2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM06-2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM06-2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM06-2S fall under?
The ATM06-2S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ATM06-2S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM06-2S you can contact the distributor directly for product support, shipping queries etc.
Is the ATM06-2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM06-2S have stock available?
Authorised distributors including PEI-Genesis, RS Americas, Avnet America, Power and Signal Group and Future Electronics have stock available or on a lead time for ATM06-2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM06-2S often in real-time on the comparison pages.
What if I can't find stock of ATM06-2S?
You can fill out our help required form which you can use to request a quote for ATM06-2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.