Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
No stock
|
Buy Now | |
Future Electronics
from US$0.96
|
5,315
in stock
|
Buy Now | |
PEI-Genesis
from US$1.01
|
2,747
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
2,064
in stock
|
Buy Now | |
element14
from US$0.98
|
2,064
in stock
|
Buy Now | |
Farnell
from US$1.61
|
2,064
in stock
|
Buy Now | |
RS Americas
from US$1.38
|
1,268
in stock
|
Buy Now | |
Heilind Electronics
from US$1.06
|
483
in stock
|
Buy Now | |
Distrelec
from US$1.39
|
160
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.06
|
145
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
TTI Europe
from US$1.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | ATM Series |
---|---|
Gender | Plug |
No. of Positions | 12Positions |
Pitch Spacing | - |
For Use With | Amphenol ATM Series Size 20 Socket Contacts |
12-Way Plug, Female Connector, B Position Key | Future Electronics |
AT 12C 20 AWG SKT PLG B KEY | PEI-Genesis |
Plug Housing, 12Pos, Thermoplastic, Blk | Newark Electronics |
PLUG HOUSING, 12POS, THERMOPLASTIC, BLK | element14 |
Plug Female B Position Key 12 Way | Amphenol Sine Systems ATM06-12SB | RS Americas |
ATM0612SB | Heilind Electronics |
Amphenol Industrial Housing, Receptacle, 2 Rows, 12 Poles ,Keying Option B, Black | Distrelec |
12 Pin Plug Key Position B | RS |
PLUG 12 WAY KEY B | TTI Europe |
12-Way Plug, Female, B Position Key | Power and Signal Group |
Where can I find additional details, specifications and documents for a ATM06-12SB?
Additional datasheets, footprints and schematics for ATM06-12SB are listed on our Part Details page. You can also find images and similar parts to ATM06-12SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM06-12SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM06-12SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM06-12SB fall under?
The ATM06-12SB is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ATM06-12SB when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM06-12SB you can contact the distributor directly for product support, shipping queries etc.
Is the ATM06-12SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM06-12SB have stock available?
Authorised distributors including Future Electronics, PEI-Genesis, Avnet America, Newark Electronics and element14 have stock available or on a lead time for ATM06-12SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM06-12SB often in real-time on the comparison pages.
What if I can't find stock of ATM06-12SB?
You can fill out our help required form which you can use to request a quote for ATM06-12SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.