Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
340
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
1,990
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
996
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
765
in stock
|
Buy Now | |
element14
from US$1.53
|
765
in stock
|
Buy Now | |
Farnell
from US$0.92
|
765
in stock
|
Buy Now | |
RS Americas
from US$0.72
|
396
in stock
|
Buy Now | |
Distrelec
from US$1.22
|
241
in stock
|
Buy Now | |
Heilind Electronics
from US$1.02
|
119
in stock
|
Buy Now | |
Conrad
from US$2.87
|
51
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.02
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
900
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | ATM Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | - |
For Use With | ATM Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
PLUG 8 WAY KEY A | TTI Europe |
Automotive Connector Housing, A Position Key, ATM, Plug, 8 Ways, ATM Series Socket Contacts | Avnet America |
ATM Series 8 Position Thermoplastic Grey 20-22 AWG Key-A Plug Connector | Future Electronics |
Connector Housing, Plug, 8 Way, Plastic | Newark Electronics |
CONNECTOR HOUSING, PLUG, 8 WAY, PLASTIC | element14 |
Connector Plug Fem. 8-Way Socket A-Key 7.5A 16-22AWG Sz 20 IP67 ATM Series | Amphenol Sine Systems ATM06-08SA | RS Americas |
8 Pin Plug Key Position A | RS |
Amphenol Industrial Housing, Plug, 2 Rows, 8 Poles, Grey | Distrelec |
8 PIN PLUG KEY POSITION A | Heilind Electronics |
AWG: 22 - 16 | Conrad |
8-Way Plug, Female, A Position Key | Power and Signal Group |
Where can I find additional details, specifications and documents for a ATM06-08SA?
Additional datasheets, footprints and schematics for ATM06-08SA are listed on our Part Details page. You can also find images and similar parts to ATM06-08SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM06-08SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM06-08SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM06-08SA fall under?
The ATM06-08SA is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ATM06-08SA when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM06-08SA you can contact the distributor directly for product support, shipping queries etc.
Is the ATM06-08SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM06-08SA have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for ATM06-08SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM06-08SA often in real-time on the comparison pages.
What if I can't find stock of ATM06-08SA?
You can fill out our help required form which you can use to request a quote for ATM06-08SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.