Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
8,230
in stock
|
Buy Now | |
Heilind Electronics
from US$1.43
|
14,955
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
8,000
in stock
|
Buy Now | |
PEI-Genesis
from US$1.63
|
6,577
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
5,560
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
3,982
in stock
|
Buy Now | |
element14
from US$1.39
|
3,982
in stock
|
Buy Now | |
Farnell
from US$1.41
|
3,982
in stock
|
Buy Now | |
Future Electronics
from US$1.83
|
3,506
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.43
|
2,991
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.30
|
846
in stock
|
Buy Now | |
RS Americas
from US$1.24
|
558
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
511
in stock
|
Buy Now | |
Conrad
from US$3.34
|
60
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Power and Signal Group
from US$1.89
|
-
|
Buy Now |
Product Range | ATM Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | - |
For Use With | ATM Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
6 PIN RECEPTACLE | Heilind Electronics |
6 Pin Receptacle | RS |
Automotive Connector Housing, ATM, Receptacle, 6 Ways, ATM Series Pin Contacts | Avnet America |
AT 6C 20 AWG PIN REC | PEI-Genesis |
RECEPT 6 WAY | TTI Europe |
Connector Housing, Rcpt, 6 Way, Plastic | Newark Electronics |
CONNECTOR HOUSING, RCPT, 6 WAY, PLASTIC | element14 |
ATM Series 6 Position Thermoplastic Grey 20-22 AWG Receptacle Connector | Future Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
Connector, Receptacle, Male, 6-Way, Pin, 7.5A, 16-22AWG, Sz 20, IP67, ATM Series | Amphenol Sine Systems ATM04-6P | RS Americas |
Amphenol Industrial Housing, Plug, 2 Rows, 6 Poles, Grey | Distrelec |
AWG: 22 - 16 | Conrad |
Recept, 6 Way, Drop-in cross to Deutsch DTM04-6P | Power and Signal Group |
Where can I find additional details, specifications and documents for a ATM04-6P?
Additional datasheets, footprints and schematics for ATM04-6P are listed on our Part Details page. You can also find images and similar parts to ATM04-6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM04-6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM04-6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM04-6P fall under?
The ATM04-6P is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ATM04-6P when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM04-6P you can contact the distributor directly for product support, shipping queries etc.
Is the ATM04-6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM04-6P have stock available?
Authorised distributors including Heilind Electronics, RS, Avnet America, PEI-Genesis and TTI Europe have stock available or on a lead time for ATM04-6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM04-6P often in real-time on the comparison pages.
What if I can't find stock of ATM04-6P?
You can fill out our help required form which you can use to request a quote for ATM04-6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.