Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
125
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
12,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.97
|
10,652
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
6,887
in stock
|
Buy Now | |
element14
from US$1.40
|
6,887
in stock
|
Buy Now | |
Farnell
from US$1.08
|
6,887
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
2,604
in stock
|
Buy Now | |
PEI-Genesis
from US$1.10
|
2,306
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.97
|
2,130
in stock
|
Buy Now | |
Rutronik
from US$0.77
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.87
|
1,703
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
555
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
306
in stock
|
Buy Now | |
Conrad
from US$2.87
|
109
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Power and Signal Group
from US$1.29
|
-
|
Buy Now |
Product Range | ATM Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | - |
For Use With | ATM Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
RECEPT 4 WAY | TTI Europe |
4 PIN RECEPTACLE | Heilind Electronics |
Automotive Connector Housing, ATM, Receptacle, 4 Ways, ATM Series Pin Contacts | Avnet America |
Connector Housing, Receptacle, 4 Position | Newark Electronics |
CONNECTOR HOUSING, RECEPTACLE, 4 POSITION | element14 |
ATM Series 4 Position Thermoplastic Grey 20-22 AWG Receptacle Connector | Future Electronics |
AT 4C 20 AWG PIN REC | PEI-Genesis |
04P RECEPTACLE MINIATURE | Rutronik |
Connector Receptacle Male 4-Way Pin 7.5A 16-22AWG Sz 20 IP67 ATM Series | Amphenol Sine Systems ATM04-4P | RS Americas |
Connector: wire-wire | Transfer Multisort Elektronik |
Amphenol Industrial Housing, Receptacle, 2 Rows, 4 Poles, Grey | Distrelec |
4 Pin Receptacle | RS |
AWG: 22 - 16 | Conrad |
Recept, 4 Way, Drop-in cross to Deutsch DTM04-4P | Power and Signal Group |
Where can I find additional details, specifications and documents for a ATM04-4P?
Additional datasheets, footprints and schematics for ATM04-4P are listed on our Part Details page. You can also find images and similar parts to ATM04-4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM04-4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM04-4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM04-4P fall under?
The ATM04-4P is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ATM04-4P when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM04-4P you can contact the distributor directly for product support, shipping queries etc.
Is the ATM04-4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM04-4P have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for ATM04-4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM04-4P often in real-time on the comparison pages.
What if I can't find stock of ATM04-4P?
You can fill out our help required form which you can use to request a quote for ATM04-4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.