Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
210
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
10,100
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
5,278
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
2,147
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
1,861
in stock
|
Buy Now | |
element14
from US$0.80
|
1,861
in stock
|
Buy Now | |
Farnell
from US$0.98
|
1,861
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
499
in stock
|
Buy Now | |
Heilind Electronics
from US$0.88
|
357
in stock
|
Buy Now | |
PEI-Genesis
from US$1.37
|
279
in stock
|
Buy Now | |
Conrad
from US$2.98
|
193
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.14
|
163
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.88
|
71
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.88
|
-
|
Buy Now | |
Power and Signal Group
from US$1.17
|
-
|
Buy Now |
Product Range | ATM Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | - |
For Use With | ATM Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
RECEPT 3 WAY | TTI Europe |
Automotive Connector Housing, ATM, Receptacle, 3 Ways, ATM Series Pin Contacts | Avnet America |
ATM Series 3 Position Thermoplastic Grey 20-22 AWG Receptacle Connector | Future Electronics |
Connector Receptacle Male 3-Way Pin 7.5A 16-22AWG Sz 20 IP67 ATM Series | Amphenol Sine Systems ATM04-3P | RS Americas |
Connector Housing, Receptacle, 3 Position | Newark Electronics |
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION | element14 |
Amphenol Industrial Housing, Receptacle, 1 Rows, 3 Poles, Grey | Distrelec |
3 PIN RECEPTACLE | Heilind Electronics |
ATM 3C 20 AWG PIN REC | PEI-Genesis |
3 Pin Receptacle | RS |
AWG: 22 - 16 | Conrad |
Connector: wire-wire | Transfer Multisort Elektronik |
03P CRIMP HOUSING | Rutronik |
RECPT 3-WAY, Drop-in cross to Deutsch DTM04-3P | Power and Signal Group |
Where can I find additional details, specifications and documents for a ATM04-3P?
Additional datasheets, footprints and schematics for ATM04-3P are listed on our Part Details page. You can also find images and similar parts to ATM04-3P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM04-3P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM04-3P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM04-3P fall under?
The ATM04-3P is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ATM04-3P when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM04-3P you can contact the distributor directly for product support, shipping queries etc.
Is the ATM04-3P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM04-3P have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, RS Americas and Newark Electronics have stock available or on a lead time for ATM04-3P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM04-3P often in real-time on the comparison pages.
What if I can't find stock of ATM04-3P?
You can fill out our help required form which you can use to request a quote for ATM04-3P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.