Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
1,886
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
9,420
in stock
|
Buy Now | |
RS Americas
from US$0.83
|
7,917
in stock
|
Buy Now | |
Power and Signal Group
from US$0.96
|
7,750
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
2,536
in stock
|
Buy Now | |
Heilind Electronics
from US$0.73
|
1,860
in stock
|
Buy Now | |
PEI-Genesis
from US$0.89
|
1,531
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
1,412
in stock
|
Buy Now | |
element14
from US$0.72
|
1,412
in stock
|
Buy Now | |
Farnell
from US$0.83
|
1,412
in stock
|
Buy Now | |
Conrad
from US$2.45
|
581
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
532
in stock
|
Buy Now | |
Rutronik
from US$0.58
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.73
|
372
in stock
|
Buy Now | |
Distrelec
from US$0.66
|
273
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | ATM Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | ATM Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
No. of Mating Cycles | 100 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
RECEPT 2 WAY | TTI Europe |
Connector Receptacle Male 2-Way Pin 7.5A 16-22AWG Sz 20 IP67 ATM Series | Amphenol Sine Systems ATM04-2P | RS Americas |
Recept, 2 Way, Drop-in cross to Deutsch DTM04-2P | Power and Signal Group |
Automotive Connector Housing, ATM, Receptacle, 2 Ways, ATM Series Pin Contacts | Avnet America |
ATM Series 2 Position Thermoplastic Grey 20-22 AWG Receptacle Connector | Future Electronics |
2 Pin Receptacle | RS |
2 PIN RECEPTACLE | Heilind Electronics |
ATM 2C 20 AWG PIN REC | PEI-Genesis |
Connector Housing, Receptacle, 2 Position | Newark Electronics |
CONNECTOR HOUSING, RECEPTACLE, 2 POSITION | element14 |
AWG: 22 - 16 | Conrad |
Connector: wire-wire | Transfer Multisort Elektronik |
02P RECEPTACLE MINIATURE | Rutronik |
Amphenol Industrial Housing, Receptacle, 1 Rows, 2 Poles, Grey | Distrelec |
Where can I find additional details, specifications and documents for a ATM04-2P?
Additional datasheets, footprints and schematics for ATM04-2P are listed on our Part Details page. You can also find images and similar parts to ATM04-2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM04-2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM04-2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM04-2P fall under?
The ATM04-2P is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ATM04-2P when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM04-2P you can contact the distributor directly for product support, shipping queries etc.
Is the ATM04-2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM04-2P have stock available?
Authorised distributors including TTI Europe, RS Americas, Power and Signal Group, Avnet America and Future Electronics have stock available or on a lead time for ATM04-2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM04-2P often in real-time on the comparison pages.
What if I can't find stock of ATM04-2P?
You can fill out our help required form which you can use to request a quote for ATM04-2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.