Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Product Range | ATM Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Positions |
Pitch Spacing | - |
For Use With | Amphenol ATM Series Pin Contacts |
Housing Conn, Rcpt, Thermoplastic, Grey | Newark Electronics |
12 Position Receptacle, Pin, Panel Mount with A Position Key | Future Electronics |
Automotive Connector Housing, ATM Series, Receptacle, 12 Positions | Avnet America |
12 Position Receptacle, Pin, Panel Mount with A Position Key | Amphenol Sine Systems ATM04-12PA-PM01 | RS Americas |
HOUSING CONN, RCPT, THERMOPLASTIC, GREY | element14 |
Where can I find additional details, specifications and documents for a ATM04-12PA-PM01?
Additional datasheets, footprints and schematics for ATM04-12PA-PM01 are listed on our Part Details page. You can also find images and similar parts to ATM04-12PA-PM01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM04-12PA-PM01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM04-12PA-PM01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM04-12PA-PM01 fall under?
The ATM04-12PA-PM01 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to ATM04-12PA-PM01 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM04-12PA-PM01 you can contact the distributor directly for product support, shipping queries etc.
Is the ATM04-12PA-PM01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM04-12PA-PM01 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ATM04-12PA-PM01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM04-12PA-PM01 often in real-time on the comparison pages.
What if I can't find stock of ATM04-12PA-PM01?
You can fill out our help required form which you can use to request a quote for ATM04-12PA-PM01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.