Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.34
|
160
in stock
|
Buy Now | |
TTI Europe
from US$2.07
|
5,890
in stock
|
Buy Now | |
Heilind Electronics
from US$1.90
|
3,582
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
2,600
in stock
|
Buy Now | |
PEI-Genesis
from US$1.86
|
2,535
in stock
|
Buy Now | |
Power and Signal Group
from US$2.51
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$1.54
|
2,353
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
1,972
in stock
|
Buy Now | |
element14
from US$1.67
|
1,972
in stock
|
Buy Now | |
Farnell
from US$2.05
|
1,972
in stock
|
Buy Now | |
RS Americas
from US$1.47
|
1,967
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.90
|
716
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.60
|
318
in stock
|
Buy Now | |
Distrelec
from US$2.22
|
207
in stock
|
Buy Now | |
Conrad
from US$6.52
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now |
Product Range | ATM Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | - |
For Use With | ATM Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
RECEPT 12 WAY KEY A | TTI Europe |
12 PIN RECEPTACLE KEY POS | Heilind Electronics |
Automotive Connector Housing, A Position Key, ATM, Receptacle, 12 Ways, ATM Series Pin Contacts | Avnet America |
AT 12C 20 AWG PIN REC A KEY | PEI-Genesis |
12-Way Receptacle, Male, A Position | Power and Signal Group |
ATM Series 12 Position Thermoplastic Grey 16-22 AWG Key-A Receptacle Connector | Future Electronics |
Connector Housing, Receptacle, 12 Position | Newark Electronics |
CONNECTOR HOUSING, RECEPTACLE, 12 POSITION | element14 |
Connector Receptacle Male 12-Way Pin A-Key 7.5A 16-22AWG Sz 20 IP67 ATM Series | Amphenol Sine Systems ATM04-12PA | RS Americas |
Connector: wire-wire | Transfer Multisort Elektronik |
Amphenol Industrial Housing, Receptacle, 2 Rows, 12 Poles, Grey | Distrelec |
12 Pin Receptacle Key Position A | RS |
AWG: 22 - 16 | Conrad |
Where can I find additional details, specifications and documents for a ATM04-12PA?
Additional datasheets, footprints and schematics for ATM04-12PA are listed on our Part Details page. You can also find images and similar parts to ATM04-12PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATM04-12PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATM04-12PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATM04-12PA fall under?
The ATM04-12PA is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ATM04-12PA when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATM04-12PA you can contact the distributor directly for product support, shipping queries etc.
Is the ATM04-12PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATM04-12PA have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Avnet America, PEI-Genesis and Power and Signal Group have stock available or on a lead time for ATM04-12PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATM04-12PA often in real-time on the comparison pages.
What if I can't find stock of ATM04-12PA?
You can fill out our help required form which you can use to request a quote for ATM04-12PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.