Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | Board Holder Rail |
---|---|
For Use With | ATH-1000A & ATH-1000B Adjustable Tool Holders |
Board Thickness | 0.25" |
Features | Provides Rework Area up to 14x14" |
Size | 12 " |
RoHS Compliant | Yes |
Board Holder Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a ATH-RAIL-12?
Additional datasheets, footprints and schematics for ATH-RAIL-12 are listed on our Part Details page. You can also find images and similar parts to ATH-RAIL-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATH-RAIL-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATH-RAIL-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATH-RAIL-12 fall under?
The ATH-RAIL-12 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Soldering Station Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATH-RAIL-12 when available in the Soldering Station Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATH-RAIL-12 you can contact the distributor directly for product support, shipping queries etc.
Is the ATH-RAIL-12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATH-RAIL-12 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ATH-RAIL-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATH-RAIL-12 often in real-time on the comparison pages.
What if I can't find stock of ATH-RAIL-12?
You can fill out our help required form which you can use to request a quote for ATH-RAIL-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.