Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Carry Current | 6A |
---|---|
Coil Voltage DC Max | 24V |
Coil Voltage VAC Nom | 115V |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 6A |
Contact Rating | 6A |
External Depth | 118mm |
RoHS Compliant | Yes |
Safety Control Module Kit, 24Vdc, 6A | Newark Electronics |
Where can I find additional details, specifications and documents for a ATGMK-VP6?
Additional datasheets, footprints and schematics for ATGMK-VP6 are listed on our Part Details page. You can also find images and similar parts to ATGMK-VP6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATGMK-VP6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATGMK-VP6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATGMK-VP6 fall under?
The ATGMK-VP6 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Controller Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATGMK-VP6 when available in the Controller Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATGMK-VP6 you can contact the distributor directly for product support, shipping queries etc.
Is the ATGMK-VP6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATGMK-VP6 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ATGMK-VP6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATGMK-VP6 often in real-time on the comparison pages.
What if I can't find stock of ATGMK-VP6?
You can fill out our help required form which you can use to request a quote for ATGMK-VP6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.