Status: | Active |
---|---|
Series: | ATF22V10CQZ |
RoHS: | Compliant |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
451
in stock
|
Buy Now | |
element14
from US$2.89
|
451
in stock
|
Buy Now | |
Farnell
from US$2.87
|
451
in stock
|
Buy Now | |
Future Electronics
from US$3.28
|
207
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.66
|
130
in stock
|
Buy Now | |
Microchip Technology
from US$2.26
|
18
in stock
|
Buy Now | |
Avnet Silica
-
|
114
in stock
|
Buy Now | |
Avnet America
from US$2.56
|
-
|
Buy Now | |
Distrelec
from US$2.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Power Options | QUARTER, ZERO |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 22 |
Registers | 10 |
Macrocells | 10 |
tPD Min | 20 |
Max Clock Freq | 50 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 28 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (38) |
Data Sheets |
---|
ATF22V10C(Q)Z - Complete Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1425 |
Shipping Weight (kg) | 0.435897 |
Lead Count | 28 |
Package Type | PLCC |
Package Width or Size | 11.5x11.5x4.4mm |
Soldering Composition | Matte Tin |
Ic, Eepld, 500 Gate, 20Ns, Plcc28 | Newark Electronics |
IC, EEPLD, 500 GATE, 20NS, PLCC28 | element14 |
ATF22V10 Series 5 V 20 ns 10 Macrocells Electrically Erasable SPLD - PLCC-28 | Future Electronics |
IC: CPLD | Transfer Multisort Elektronik |
20NS, PLCC, IND TEMP, GREEN | Microchip Technology |
SPLD ATF22V10CQZ Family 500 Gates 10 Macro Cells 50MHz EECMOS Technology 5V 28-Pin PLCC | Avnet Silica |
SPLD 500 Gates 10 Macro Cells 50MHz 5V | RS |
Microchip EEPLD, 50MHz, 20ns, PLCC-28 | Distrelec |
Where can I find additional details, specifications and documents for a ATF22V10CQZ-20JU?
Additional datasheets, footprints and schematics for ATF22V10CQZ-20JU are listed on our Part Details page. You can also find images and similar parts to ATF22V10CQZ-20JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF22V10CQZ-20JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF22V10CQZ-20JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF22V10CQZ-20JU you can contact the distributor directly for product support, shipping queries etc.
Is the ATF22V10CQZ-20JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF22V10CQZ-20JU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for ATF22V10CQZ-20JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF22V10CQZ-20JU often in real-time on the comparison pages.
What if I can't find stock of ATF22V10CQZ-20JU?
You can fill out our help required form which you can use to request a quote for ATF22V10CQZ-20JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.