Status: | Active |
---|---|
Series: | ATF22V10C |
RoHS: | Compliant |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$1.65
|
-
|
Buy Now |
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 22 |
Registers | 10 |
Macrocells | 10 |
tPD Min | 5 |
Max Clock Freq | 166 |
Temp# Range Min (deg C) | -55 |
Temp# Range Max (deg C) | 125 |
Pins | Packaging | 24 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
ATF22V10C(Q) - Complete Datasheet |
Supporting Collateral |
---|
PLD Design Software Overview - An overview of the design software tools for Atmel SPLDs and CPLDs. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.662 |
Shipping Weight (kg) | 1.0 |
Lead Count | 24 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
F22V10C FAMILY,500 GATE SPLD,5V,24-PIN | Microchip Technology |
Where can I find additional details, specifications and documents for a ATF22V10C-10SU-T?
Additional datasheets, footprints and schematics for ATF22V10C-10SU-T are listed on our Part Details page. You can also find images and similar parts to ATF22V10C-10SU-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF22V10C-10SU-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF22V10C-10SU-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF22V10C-10SU-T you can contact the distributor directly for product support, shipping queries etc.
Is the ATF22V10C-10SU-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF22V10C-10SU-T have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for ATF22V10C-10SU-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF22V10C-10SU-T often in real-time on the comparison pages.
What if I can't find stock of ATF22V10C-10SU-T?
You can fill out our help required form which you can use to request a quote for ATF22V10C-10SU-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.