Status: | Active |
---|---|
Series: | ATF1508AS |
RoHS: | Compliant |
Prices starting from US$11.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.66
|
47
in stock
|
Buy Now | |
Future Electronics
from US$16.94
|
978
in stock
|
Buy Now | |
Microchip Technology
from US$11.64
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$14.67
|
263
in stock
|
Buy Now | |
element14
from US$15.08
|
253
in stock
|
Buy Now | |
Farnell
from US$15.04
|
253
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,710
in stock
|
Buy Now | |
Avnet Silica
-
|
270
in stock
|
Buy Now | |
Avnet America
from US$13.28
|
-
|
Buy Now |
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 84 |
Registers | 128 |
Macrocells | 128 |
tPD Min | 7 |
Max Clock Freq | 166 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 100 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (90) |
Data Sheets |
---|
ATF1508AS(L) Datasheet |
Board Design Files |
---|
1508BSDL.ZIP |
Brochures |
---|
ATF15xx-DK3 CPLD Development Kit |
Code Examples |
---|
Atmel CPLD Reference Designs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.497 |
Shipping Weight (kg) | 4.088889 |
Lead Count | 100 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
ATF15 Series High-Performance Surface Mount CPLD - TQFP-100 | Future Electronics |
10NS, 100 TQFP, IND TEMP, GREEN | Microchip Technology |
Cpld, 80 I/O, -40 To 85Deg C Rohs Compliant: Yes |Microchip ATF1508AS-10AU100 | Newark Electronics |
CPLD, 80 I/O, -40 TO 85DEG C | element14 |
CPLD 128 Macro Cells 125MHz EECMOS Technology 4.5V to 5.5V/3V to 3.6V 100-Pin TQFP | EBV Elektronik |
Where can I find additional details, specifications and documents for a ATF1508AS-10AU100?
Additional datasheets, footprints and schematics for ATF1508AS-10AU100 are listed on our Part Details page. You can also find images and similar parts to ATF1508AS-10AU100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF1508AS-10AU100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF1508AS-10AU100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF1508AS-10AU100 you can contact the distributor directly for product support, shipping queries etc.
Is the ATF1508AS-10AU100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF1508AS-10AU100 have stock available?
Authorised distributors including Future Electronics, Microchip Technology, Newark Electronics, element14 and Farnell have stock available or on a lead time for ATF1508AS-10AU100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF1508AS-10AU100 often in real-time on the comparison pages.
What if I can't find stock of ATF1508AS-10AU100?
You can fill out our help required form which you can use to request a quote for ATF1508AS-10AU100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.