Status: | Active |
---|---|
Series: | ATF1504AS |
RoHS: | Compliant |
Power Options | STANDARD |
---|---|
Operating Voltage Min (V) | 4.5 |
Operating Voltage Max (V) | 5.5 |
Inputs and I/O Pins | 68 |
Registers | 64 |
Macrocells | 64 |
tPD Min | 7 |
Max Clock Freq | 166 |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Pins | Packaging | 100 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (500) |
Data Sheets |
---|
ATF1504AS(L) - Complete Datasheet |
Brochures |
---|
ATF15xx-DK3 CPLD Development Kit |
Code Examples |
---|
Atmel CPLD Reference Designs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.497 |
Shipping Weight (kg) | 1.199 |
Lead Count | 100 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
10NS, 100 TQFP, IND TEMP, GREEN | Microchip Technology |
Programmable Logic ICs | EBV Elektronik |
Where can I find additional details, specifications and documents for a ATF1504AS-10AU100-T?
Additional datasheets, footprints and schematics for ATF1504AS-10AU100-T are listed on our Part Details page. You can also find images and similar parts to ATF1504AS-10AU100-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATF1504AS-10AU100-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATF1504AS-10AU100-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATF1504AS-10AU100-T you can contact the distributor directly for product support, shipping queries etc.
Is the ATF1504AS-10AU100-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATF1504AS-10AU100-T have stock available?
Authorised distributors including Microchip Technology and EBV Elektronik have stock available or on a lead time for ATF1504AS-10AU100-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATF1504AS-10AU100-T often in real-time on the comparison pages.
What if I can't find stock of ATF1504AS-10AU100-T?
You can fill out our help required form which you can use to request a quote for ATF1504AS-10AU100-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.