Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
Silicon Core Number | AT32UC3A0512 |
Kit Application Type | Audio Video TV |
Application Sub Type | - |
Core Architecture | AVR |
Core Sub-Architecture | AVR UC3 |
Silicon Family Name | AVR |
Kit Contents | ATEVK1105 Board Network Cable USB2.0 Cable OTG Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Hardware / Software - Evaluation Kit |
Features | Hardware and Software for Generic MP3 Player Docking Station High Quality Stereo Audio Output |
Kit Features | Evaluation of AT32UC3A0512 Microcontrollers Demonstrates 32 bit AVR32 Microcontroller |
No. of Bits | 32bit |
Supported Devices | AT32UC3A0512 |
Type | Evaluation Kit |
AT32UC3, AUDIO DECODING, EVAL KIT | Farnell |
Audio Decoding, Jtag, Qvga, Evaluation Kit | Newark Electronics |
Evaluation Kit For For AVR32 AT32UC3A | Avnet America |
Where can I find additional details, specifications and documents for a ATEVK1105?
Additional datasheets, footprints and schematics for ATEVK1105 are listed on our Part Details page. You can also find images and similar parts to ATEVK1105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATEVK1105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATEVK1105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATEVK1105 fall under?
The ATEVK1105 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to ATEVK1105 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATEVK1105 you can contact the distributor directly for product support, shipping queries etc.
Is the ATEVK1105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATEVK1105 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ATEVK1105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATEVK1105 often in real-time on the comparison pages.
What if I can't find stock of ATEVK1105?
You can fill out our help required form which you can use to request a quote for ATEVK1105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.