Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | AVR |
Core Architecture | AVR |
Core Sub-Architecture | AVR UC3 |
Silicon Core Number | AT32UC3B0128 |
Kit Contents | ATEVK1101 Board RS232 Cable Power Cable USB2.0 Cable OTG Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Evaluation Kit |
Features | Light Temperature Sensors JTAG Nexus USART USB 2.0 TWI & SPI Connector SD & MMC Card Reader |
Kit Features | Supports AT32UC3B Light and Temperature Sensors SD and MMC Card Reader Connectors for JTAG Nexus |
Supported Devices | AT32UC3B |
Type | Evaluation Kit |
AT32UC3B, JTAG, USART, SPI, EVAL KIT | element14 |
Where can I find additional details, specifications and documents for a ATEVK1101?
Additional datasheets, footprints and schematics for ATEVK1101 are listed on our Part Details page. You can also find images and similar parts to ATEVK1101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATEVK1101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATEVK1101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATEVK1101 fall under?
The ATEVK1101 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to ATEVK1101 when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATEVK1101 you can contact the distributor directly for product support, shipping queries etc.
Is the ATEVK1101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATEVK1101 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ATEVK1101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATEVK1101 often in real-time on the comparison pages.
What if I can't find stock of ATEVK1101?
You can fill out our help required form which you can use to request a quote for ATEVK1101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.