Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | AVR |
Core Architecture | AVR |
Core Sub-Architecture | AVR32 |
Silicon Core Number | AT32UC3A |
Kit Contents | ATEVK1100 Board Network Cable Power Cable USB2.0 Cable OTG Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Evaluation Kit |
Features | Ethernet port Light Temperature & Potentiometer Sensors Blue LCD SD and MMC Card Reader |
Kit Features | Support the AT32UC3A MCU Ethernet Port Sensors |
Supported Devices | AT32UC3A |
Type | Hardware - Eval/Demo Board |
ENET, BLUE LCD, EVALUATION KIT | element14 |
Where can I find additional details, specifications and documents for a ATEVK1100?
Additional datasheets, footprints and schematics for ATEVK1100 are listed on our Part Details page. You can also find images and similar parts to ATEVK1100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATEVK1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATEVK1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATEVK1100 fall under?
The ATEVK1100 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATEVK1100 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATEVK1100 you can contact the distributor directly for product support, shipping queries etc.
Is the ATEVK1100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATEVK1100 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ATEVK1100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATEVK1100 often in real-time on the comparison pages.
What if I can't find stock of ATEVK1100?
You can fill out our help required form which you can use to request a quote for ATEVK1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.